Broadcom HCPL-181-00AE Optocoupler
Broadcom HCPL-181-00AE Optocoupler
Broadcom HCPL-181-00AE Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 3.75 kV, 80 %, 50 mA, SOP, 4 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8399985P | 8399985 | 516-HCPL-181-00AETR-ND | 13M5067 | 58Y4716 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3.75Kv, Soic-4; No. Of Channels Broadcom | Transistor Output Optocoupler, 1, 3.75 Kv, 80 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | SOIC | Surface mount | Surface Mount | SOIC | |
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Rise Time | 4 µs | 4 µs |