The Broadcom HCPL-181-000E is a phototransistor optocoupler in a 4-pin mini-flat SMD package with a 2.0-mm profile and dimensions of 7.00 mm × 4.40 mm × 3.70 mm. It features an isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and a current transfer ratio range of 50% to 600%. The device has a typical response time of 4 μs and is UL 1577 recognized, CSA approved, and meets IEC 60747-5-5 standards. It is RoHS compliant and designed for SMD mount in tape and reel packaging.
Optocoupler, 3.75kV Isolation, 80V VCEO, 600% CTR, SOIC, SMD Product overview: HCPL-181-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3.75kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-181-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-181-000E |
| Product Name | SMD 3.75kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |