Broadcom Inc. Digital Isolators HCPL-0931-000E

Description
Digital Isolators Digital Isolator 100MBd
Datasheet
Description
Digital Isolators Digital Isolator 100MBd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
HCPL-0931-000E
Digital Isolators HCPL-0931-000E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet
Optocoupler; No. Of Channels Broadcom - 58Y4715 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Broadcom
58Y4715
Optocoupler; No. Of Channels Broadcom 58Y4715
OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number HCPL-0931-000E 58Y4715
Product Name Digital Isolators Optocoupler; No. Of Channels Broadcom
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1906216 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details