Broadcom Inc. Optocoupler; No. Of Channels Broadcom HCPL-0930-000E

Description
OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Broadcom - 58Y4714 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Broadcom
58Y4714
Optocoupler; No. Of Channels Broadcom 58Y4714
OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:2 Channel; Propagation Delay:15ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
HCPL-0930-000E
Digital Isolators HCPL-0930-000E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 58Y4714 HCPL-0930-000E
Product Name Optocoupler; No. Of Channels Broadcom Digital Isolators
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Cable Transceivers - 1899693P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Octal bus transceiver; 3-state - 74AHC245BQ-Q100/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details