Broadcom Inc. High Speed Digital Isolator HCPL-091J

Description
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote Datasheet
Description
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Isolator - HCPL-091J - Broadcom Inc.
San Jose, CA, USA
High Speed Digital Isolator
HCPL-091J
High Speed Digital Isolator HCPL-091J
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J). They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications.
The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators.

The quad channel digital isolators are configured as two channels in one direction and two channels in opposite direction (HCPL-901J/091J).

They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40 Deg C to 100 Deg C. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Supplier's Site
Digital Isolators - HCPL-091J-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
HCPL-091J-ND
Digital Isolators HCPL-091J-ND
"General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 2500Vrms 4 Channel 110MBd 15kV/µs CMTI 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number HCPL-091J HCPL-091J-ND
Product Name High Speed Digital Isolator Digital Isolators
Input DC
Approvals UL1577
Package Type Narrow Body SO-16 "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDU20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details