Broadcom Inc. 2.5kV SOIC Interface Transceiver IC HCPL-090J-500E

Description
4-Ch Unidirectional Interface IC, SOIC, 2.5kV Isolation, 15ns Delay Product overview: HCPL-090J-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5kV, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-090J-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Unidirectional Interface IC, SOIC, 2.5kV Isolation, 15ns Delay Product overview: HCPL-090J-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5kV, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-090J-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV SOIC Interface Transceiver IC
901-HCPL-090J-500E
2.5kV SOIC Interface Transceiver IC 901-HCPL-090J-500E
4-Ch Unidirectional Interface IC, SOIC, 2.5kV Isolation, 15ns Delay Product overview: HCPL-090J-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5kV, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-090J-500E can be used for catalog matching and distributor lookup.

4-Ch Unidirectional Interface IC, SOIC, 2.5kV Isolation, 15ns Delay Product overview: HCPL-090J-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5kV, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-HCPL-090J-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
HCPL-090J-500E
Digital Isolators HCPL-090J-500E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet
Digital Isolator, Quad, 5.5V, Nsoic-16; No. Of Channels Broadcom - 58Y4709 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Quad, 5.5V, Nsoic-16; No. Of Channels Broadcom
58Y4709
Digital Isolator, Quad, 5.5V, Nsoic-16; No. Of Channels Broadcom 58Y4709
DIGITAL ISOLATOR, QUAD, 5.5V, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, QUAD, 5.5V, NSOIC-16; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 901-HCPL-090J-500E HCPL-090J-500E 58Y4709
Product Name 2.5kV SOIC Interface Transceiver IC Digital Isolators Digital Isolator, Quad, 5.5V, Nsoic-16; No. Of Channels Broadcom
Device Type Transceiver Isolator
Features RoHS RoHS RoHS
Pd 150 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details