Broadcom Inc. 3.3V/5V Digital Optocoupler Family HCPL-073L

Description
These high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. The HCPL-073L is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
These high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. The HCPL-073L is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V Digital Optocoupler Family - HCPL-073L - Broadcom Inc.
San Jose, CA, USA
3.3V/5V Digital Optocoupler Family
HCPL-073L
3.3V/5V Digital Optocoupler Family HCPL-073L
These high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current. The HCPL-073L is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

These high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation.
Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made.
These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0oC to 70oC operating range for only 0.5 mA of LED current.
The HCPL-073L is a surface mount device packaged in an industry standard SOIC-8 footprint.
The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L - 813798-HCPL-073L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L
813798-HCPL-073L
Optoisolators - Transistor, Photovoltaic Output - HCPL-073L 813798-HCPL-073L
Manufacturer: Broadcom Limited Win Source Part Number: 813798-HCPL-073L Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 300% at 1.6mA Turn On / Turn Off Time (Typ): 25μs, 50μs Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 813798-HCPL-073L
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 300% at 1.6mA
Turn On / Turn Off Time (Typ): 25μs, 50μs
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-1020-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1020-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1020-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-073L
High Speed Optocouplers HCPL-073L
High Speed Optocouplers 100kBd 2Ch 230mA

High Speed Optocouplers 100kBd 2Ch 230mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-073L 813798-HCPL-073L 516-1020-5-ND HCPL-073L
Product Name 3.3V/5V Digital Optocoupler Family Optoisolators - Transistor, Photovoltaic Output - HCPL-073L Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC; DC DC
Output Photodiode Photodarlington; Darlington Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details