The HCPL-073L-500E is a dual-channel, high-gain optocoupler in an SOIC-8 surface-mount package, designed for low-power LVTTL/LVCMOS applications with 3.75 kVrms isolation. It guarantees a minimum current transfer ratio of 400% at 0.5 mA input current and provides up to 60 mA output current with LVTTL-compatible saturation voltage. The device is rated for operation from 0°C to +70°C and includes base access for gain bandwidth adjustment. It meets UL, IEC/EN/DIN EN 60747-5-2, and CSA safety standards. The SOIC-8 footprint occupies approximately one-third the area of a standard DIP package and is compatible with standard surface-mount assembly processes.
2-Ch Optocoupler, 3.75kV Isolation, 60mA Output, SOIC Product overview: HCPL-073L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-073L-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-073L-500E |
| Product Name | 3.75kV 60mA SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |