Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-073L-500E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4204-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4204-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4204-6-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4204-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4204-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4204-2-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4204-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4204-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4204-1-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optocoupler, Darlington, 2-Ch, 3.75Kv; No. Of Channels Broadcom - 58Y4706 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 2-Ch, 3.75Kv; No. Of Channels Broadcom
58Y4706
Optocoupler, Darlington, 2-Ch, 3.75Kv; No. Of Channels Broadcom 58Y4706
OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:7V; Product RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 2-CH, 3.75KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:7V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-073L-500E
High Speed Optocouplers HCPL-073L-500E
High Speed Optocouplers 100kBd 2Ch 230mA

High Speed Optocouplers 100kBd 2Ch 230mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4204-6-ND 58Y4706 HCPL-073L-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 2-Ch, 3.75Kv; No. Of Channels Broadcom High Speed Optocouplers
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537287 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details