Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-073A-000E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1643-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1643-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1643-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-000E - 775676-HCPL-073A-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-000E
775676-HCPL-073A-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-000E 775676-HCPL-073A-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775676-HCPL-073A-000 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 3μs, 34μs Family Name: HCPL-073A Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 5mA Current Transfer Ratio (Minimum): 600% @ 500μA Current Transfer Ratio (Maximum): 8000% @ 500μA Alternative Parts (Cross-Reference): HCPL-073A; HCPL-073AE; HCPL-073A#500; HCPL-073A#300; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775676-HCPL-073A-000E
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 3μs, 34μs
Family Name: HCPL-073A
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 5mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Current Transfer Ratio (Maximum): 8000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-073A; HCPL-073AE; HCPL-073A#500; HCPL-073A#300;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom - 92K0354 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom
92K0354
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom 92K0354
OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes

OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-073A-000E
High Speed Optocouplers HCPL-073A-000E
High Speed Optocouplers 100kBd 2Ch 230mA

High Speed Optocouplers 100kBd 2Ch 230mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1643-5-ND 775676-HCPL-073A-000E 92K0354 HCPL-073A-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-073A-000E Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30I12MHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details