Broadcom Inc. High Speed CMOS Optocoupler HCPL-0738

Description
The HCPL-0738 is a dual-channel 15 MBd CMOS high speed optocoupler in an SOIC-8 package. The HCPL-0738 optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of HCPL-0738 are high speed LEDs and CMOS detector ICs. Avago also offers the same performance in the single channel version, HCPL-0708. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
The HCPL-0738 is a dual-channel 15 MBd CMOS high speed optocoupler in an SOIC-8 package. The HCPL-0738 optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of HCPL-0738 are high speed LEDs and CMOS detector ICs. Avago also offers the same performance in the single channel version, HCPL-0708. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS Optocoupler - HCPL-0738 - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS Optocoupler
HCPL-0738
High Speed CMOS Optocoupler HCPL-0738
The HCPL-0738 is a dual-channel 15 MBd CMOS high speed optocoupler in an SOIC-8 package. The HCPL-0738 optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of HCPL-0738 are high speed LEDs and CMOS detector ICs. Avago also offers the same performance in the single channel version, HCPL-0708. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

The HCPL-0738 is a dual-channel 15 MBd CMOS high speed optocoupler in an SOIC-8 package. The HCPL-0738 optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. Basic building blocks of HCPL-0738 are high speed LEDs and CMOS detector ICs.

Avago also offers the same performance in the single channel version, HCPL-0708. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Logic Output Optoisolators - 516-1117-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1117-5-ND
Logic Output Optoisolators 516-1117-5-ND
Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Optocouplers Optocouplers
Product Number HCPL-0738 516-1117-5-ND
Product Name High Speed CMOS Optocoupler Logic Output Optoisolators
Input DC DC
Output Photodiode Open Collector
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High-speed Schmitt Trigger Hermetic Optocouplers - OLH6000 / OLH6001 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 1500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI2010ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details