Broadcom Inc. Logic Output Optoisolators HCPL-0738-500E

Description
Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-0738-500E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-0738-500E-ND
Logic Output Optoisolators HCPL-0738-500E-ND
Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Open Collector 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0738-500E
SMD 3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0738-500E
2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SOIC, Surface Mount Product overview: HCPL-0738-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0738-500E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SOIC, Surface Mount Product overview: HCPL-0738-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0738-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number HCPL-0738-500E-ND 902-HCPL-0738-500E
Product Name Logic Output Optoisolators SMD 3.75kV SOIC Signal Isolator and Optocoupler
Input DC DC
Output Open Collector
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Tape and Reel
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8232AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details