Broadcom Inc. Optoisolators - Logic Output - HCPL-0738-500 HCPL-0738-500

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723775-HCPL-0738-500 Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 20ns, 25ns Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723775-HCPL-0738-500 Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 20ns, 25ns Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-0738-500 - 723775-HCPL-0738-500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0738-500
723775-HCPL-0738-500
Optoisolators - Logic Output - HCPL-0738-500 723775-HCPL-0738-500
Manufacturer: Broadcom Limited Win Source Part Number: 723775-HCPL-0738-500 Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 2mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 20ns, 25ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723775-HCPL-0738-500
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 2mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 60ns, 60ns
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 20ns, 25ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 723775-HCPL-0738-500
Product Name Optoisolators - Logic Output - HCPL-0738-500
Input DC; DC
Output Open Collector
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AD-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 4990749 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details