Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-0730-000E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1641-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1641-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1641-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 2 Channel 8-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-0730-000E - 775673-HCPL-0730-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0730-000E
775673-HCPL-0730-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0730-000E 775673-HCPL-0730-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775673-HCPL-0730-000 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 10μs Family Name: HCPL-0730 Categories: Isolators Manufacturer Package: 8-SO Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 12mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): HCPL0730_Q; HCPL0730_NL; HCPL0730R1_Q; FOD073LR2_Q; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 775673-HCPL-0730-000E
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-0730
Categories: Isolators
Manufacturer Package: 8-SO
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 12mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): HCPL0730_Q; HCPL0730_NL; HCPL0730R1_Q; FOD073LR2_Q;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0730-000E
High Speed Optocouplers HCPL-0730-000E
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom - 97K0983 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom
97K0983
Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom 97K0983
OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1641-5-ND 775673-HCPL-0730-000E HCPL-0730-000E 97K0983
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-0730-000E High Speed Optocouplers Optocoupler, Darlington, 3.75Kv, Soic-8; No. Of Channels Broadcom
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details