Broadcom Inc. High Speed CMOS Optocoupler HCPL-0723

Description
The HCPL-0723 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. The HCPL-0723 is in a SO-8 package. Basic building blocks of HCPL-0723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet
Description
The HCPL-0723 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. The HCPL-0723 is in a SO-8 package. Basic building blocks of HCPL-0723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed CMOS Optocoupler - HCPL-0723 - Broadcom Inc.
San Jose, CA, USA
High Speed CMOS Optocoupler
HCPL-0723
High Speed CMOS Optocoupler HCPL-0723
The HCPL-0723 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. The HCPL-0723 is in a SO-8 package. Basic building blocks of HCPL-0723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

The HCPL-0723 high speed optocoupler utilizes the latest CMOS IC technology to achieve outstanding speed performance of minimum 50MBd data rate and 2ns pulse width distortion. The HCPL-0723 is in a SO-8 package.
Basic building blocks of HCPL-0723 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC, which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.

Supplier's Site
Logic Output Optoisolators - 516-1109-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1109-5-ND
Logic Output Optoisolators 516-1109-5-ND
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0723
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0723
1-Ch 3.75kV Optocoupler, Logic Output, 50Mbps, SOIC Product overview: HCPL-0723 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0723 can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Optocoupler, Logic Output, 50Mbps, SOIC Product overview: HCPL-0723 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0723 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0723
High Speed Optocouplers HCPL-0723
High Speed Optocouplers 50MBd 1Ch 150mA

High Speed Optocouplers 50MBd 1Ch 150mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-0723 516-1109-5-ND 902-HCPL-0723 HCPL-0723
Product Name High Speed CMOS Optocoupler Logic Output Optoisolators 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input DC Logic
Output Photodiode Push-Pull, Totem Pole PUSH-PULL
Approvals UL 1577, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Pin "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details