Broadcom HCPL-0723-500 Optocoupler
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
High Speed Optocouplers 50MBd 1Ch 150mA
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 830842 | HCPL-0723-500-ND | HCPL-0723-500 |
| Product Name | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | Logic | |
| Approvals | RoHS Compliant | ||
| Mounting Option | 8-Pin DIP | Surface Mount | |
| Output | Push-Pull, Totem Pole | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |