Manufacturer: Broadcom Limited
Win Source Part Number: 775672-HCPL-0723-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MBd
Input Type: Logic
Rise / Fall Time (Typ): 8ns, 6ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-0723
Categories: Isolators
Manufacturer Package: 8-SO
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 22ns, 22ns
Alternative Parts (Cross-Reference): HCPL-0723-500; HCPL-0723-300E; HCPL-0723; HCPL-0723-500E;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 100
High Speed Logic Output Optocoupler, 50Mbps, Push-Pull, 1-CH, SOIC Product overview: HCPL-0723-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0723-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 50MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:50Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Common Mode Voltage Vcm:1000V RoHS Compliant: Yes
High Speed Optocouplers 50MBd 1Ch 150mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 775672-HCPL-0723-000E | 902-HCPL-0723-000E | 516-1640-5-ND | 31K6947 | HCPL-0723-000E |
| Product Name | Optoisolators - Logic Output - HCPL-0723-000E | SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | Logic | Logic | |||
| Output | Push-Pull, Totem Pole | PUSH-PULL | Push-Pull, Totem Pole | ||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |