Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-0721#560

Description
OPTOISO 3.75KV PUSH PULL 8SO
Description
OPTOISO 3.75KV PUSH PULL 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-0721#560 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-0721#560
Isolators - Optoisolators - Logic Output Optoisolators HCPL-0721#560
OPTOISO 3.75KV PUSH PULL 8SO

OPTOISO 3.75KV PUSH PULL 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-0721#560
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details