Broadcom Inc. Logic Output Optoisolators HCPL-0721#560

Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-0721#560-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-0721#560-ND
Logic Output Optoisolators HCPL-0721#560-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0721#560
High Speed Optocouplers HCPL-0721#560
High Speed Optocouplers 25MBd 1Ch 150mA

High Speed Optocouplers 25MBd 1Ch 150mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-0721#560-ND HCPL-0721#560
Product Name Logic Output Optoisolators High Speed Optocouplers
Input Logic
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537274 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Digital Isolators - ISO1I813TXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers