Available in a SO-8 package style, this optocoupler utilizes the latest CMOS IC technology to achieve outstanding performance with very low power consumption. It requires only two bypass capacitors for complete CMOS compatibility.
Basic building blocks of the HCPL-0720 are a CMOS LED driver IC, a high speed LED and a CMOS detector IC. A CMOS logic input signal controls the LED driver IC which supplies current to the LED. The detector IC incorporates an integrated photodiode, a high-speed transimpedance amplifier, and a voltage comparator with an output driver.
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
1-Ch 3.75kV Optocoupler, 25Mbps, SOP-8, Push-Pull Product overview: HCPL-0720 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 25MBd 1Ch 150mA
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10000V/µs; External Depth:3.2mm; External Length / RoHS Compliant: No
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-0720 | 516-1113-5-ND | 902-HCPL-0720 | HCPL-0720 | 18J4800 |
| Product Name | 40 ns Propagation Delay, CMOS Optocouplers | Logic Output Optoisolators | 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom |
| Input | DC | Logic | |||
| Output | Photodiode | Push-Pull, Totem Pole | PUSH-PULL | ||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | SO-8 Package | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Flatpack | Surface Mount | Rail/Tube | SOIC |