OPTOISOLTR 3.75KV PUSH PULL 8-SO
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
OPTOISOLTR 3.75KV PUSH PULL 8-SO
High Speed Optocouplers 25MBd 1Ch 150mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-0720-560ECT-ND | HCPL-0720-560E |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers |
| Input | Logic | |
| Output | Push-Pull, Totem Pole | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount |