Broadcom Inc. 3.75kV SOIC Signal Isolator and Optocoupler HCPL-0720-500E

Description
1-CH Logic Output Optocoupler, 25Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0720-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Logic Output Optocoupler, 25Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0720-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0720-500E
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0720-500E
1-CH Logic Output Optocoupler, 25Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0720-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720-500E can be used for catalog matching and distributor lookup.

1-CH Logic Output Optocoupler, 25Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-0720-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0720-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2975-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2975-2-ND
Logic Output Optoisolators 516-2975-2-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-2975-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2975-1-ND
Logic Output Optoisolators 516-2975-1-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-2975-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2975-6-ND
Logic Output Optoisolators 516-2975-6-ND
Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 25MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocoupler, Logic Gate O/p, 3.75Kv; No. Of Channels Broadcom - 58Y4702 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate O/p, 3.75Kv; No. Of Channels Broadcom
58Y4702
Optocoupler, Logic Gate O/p, 3.75Kv; No. Of Channels Broadcom 58Y4702
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE O/P, 3.75KV; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom - 58Y4703 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
58Y4703
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom 58Y4703
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:25Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0720-500E
High Speed Optocouplers HCPL-0720-500E
High Speed Optocouplers 25MBd 1Ch 150mA

High Speed Optocouplers 25MBd 1Ch 150mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-0720-500E 516-2975-2-ND 58Y4702 HCPL-0720-500E
Product Name 3.75kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Logic Gate O/p, 3.75Kv; No. Of Channels Broadcom High Speed Optocouplers
Output PUSH-PULL Push-Pull, Totem Pole
Mounting Option Tape and Reel Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input Logic
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details