CMOS Optocoupler(12.5MBd)
CMOS Optocoupler(12.5MBd)
High Speed Logic Output Optocoupler, 1-CH, Push-Pull, 12.5Mbps, SOIC Product overview: HCPL-0710-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Data Rate:12.5Mbaud; No. of Cha RoHS Compliant: Yes
OPTOCOUPLER, GATE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 1Ch 150mA 600mW
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1744170 | 1743662 | 902-HCPL-0710-500E | 516-1489-2-ND | 58Y4701 | HCPL-0710-500E |
| Product Name | Optocouplers | Optocouplers | SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | AC; DC | AC; DC | Logic | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | Surface mount | Tape and Reel | Surface Mount | SOIC | |
| Rise Time | 0.0130 µs | 0.0130 µs | 0.0130 µs | |||
| Fall Time | 5 ns | 5 ns | 5 ns |