Broadcom Inc. 3.75kV SOIC Signal Isolator and Optocoupler HCPL-0710#500

Description
1-CH Optocoupler, 12.5Mbps, Push-Pull, SOIC, 3.75kV Product overview: HCPL-0710#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 12.5Mbps, Push-Pull, SOIC, 3.75kV Product overview: HCPL-0710#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0710#500
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0710#500
1-CH Optocoupler, 12.5Mbps, Push-Pull, SOIC, 3.75kV Product overview: HCPL-0710#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710#500 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 12.5Mbps, Push-Pull, SOIC, 3.75kV Product overview: HCPL-0710#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0710#500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL-0710#500 - 775671-HCPL-0710#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0710#500
775671-HCPL-0710#500
Optoisolators - Logic Output - HCPL-0710#500 775671-HCPL-0710#500
Manufacturer: Broadcom Limited Win Source Part Number: 775671-HCPL-0710#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 12.5MBd Input Type: Logic Rise / Fall Time (Typ): 13ns, 5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-0710 Categories: Isolators Manufacturer Package: 8-SO Output Current per Channel: 10mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Alternative Parts (Cross-Reference): HCPL-0710-500E; HCPL-0710#300E; HCPL-0710E; HCPL-0710-000E; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 775671-HCPL-0710#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 12.5MBd
Input Type: Logic
Rise / Fall Time (Typ): 13ns, 5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-0710
Categories: Isolators
Manufacturer Package: 8-SO
Output Current per Channel: 10mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Alternative Parts (Cross-Reference): HCPL-0710-500E; HCPL-0710#300E; HCPL-0710E; HCPL-0710-000E;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Logic Output Optoisolators - 516-1116-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1116-2-ND
Logic Output Optoisolators 516-1116-2-ND
Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 12.5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0710#500
High Speed Optocouplers HCPL-0710#500
High Speed Optocouplers 1Ch 150mA 600mW

High Speed Optocouplers 1Ch 150mA 600mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-0710#500 775671-HCPL-0710#500 516-1116-2-ND HCPL-0710#500
Product Name 3.75kV SOIC Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-0710#500 Logic Output Optoisolators High Speed Optocouplers
Output PUSH-PULL Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape and Reel Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input Logic Logic
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details