Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-070L-560E HCPL-070L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 723774-HCPL-070L-560 E Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 723774-HCPL-070L-560 E Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-070L-560E - 723774-HCPL-070L-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-070L-560E
723774-HCPL-070L-560E
Optoisolators - Transistor, Photovoltaic Output - HCPL-070L-560E 723774-HCPL-070L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 723774-HCPL-070L-560 E Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% at 1.6mA Current Transfer Ratio (Maximum): 2600% at 1.6mA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 50μs Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 723774-HCPL-070L-560E
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 50μs
Voltage - Forward (Vf): 1.5V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-070L-560E
High Speed Optocouplers HCPL-070L-560E
High Speed Optocouplers 100kBd 1Ch 10mA

High Speed Optocouplers 100kBd 1Ch 10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 723774-HCPL-070L-560E HCPL-070L-560E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-070L-560E High Speed Optocouplers
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details