The HCPL-070L is a low-input-current, high-gain optocoupler designed for LVTTL/LVCMOS interface isolation, featuring a 60 mA output current and a minimum current transfer ratio of 400% at 0.5 mA LED current. It is packaged in an SOIC-8 surface-mount format, compatible with standard SMT processes and occupying one-third the footprint of a DIP-8. The device operates over 0°C to +70°C and includes a base access pin for gain bandwidth adjustment. Safety approvals include UL 3750 Vrms for 1 minute, IEC/EN/DIN EN 60747-5-2, and CSA. A 0.1 μF bypass capacitor between VCC and GND is recommended.
1-Ch DC Input Optocoupler, 3.75kV Isolation, 60mA Output, SOIC Product overview: HCPL-070L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 60mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 60mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-070L-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-070L-500E |
| Product Name | 3.75kV 60mA SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |