Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-070L-000E

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2973-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2973-ND
Transistor, Photovoltaic Output Optoisolators 516-2973-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-070L-000E
High Speed Optocouplers HCPL-070L-000E
High Speed Optocouplers 100kBd 1Ch 10mA

High Speed Optocouplers 100kBd 1Ch 10mA

Buy Now Datasheet
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom - 97K0978 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
97K0978
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom 97K0978
OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:7V; Product Range:-;RoHS Compliant: Yes

OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:7V; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2973-ND HCPL-070L-000E 97K0978
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
Input DC
Output Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details