The HCPL-070L is a low input current, high gain optocoupler with an integrated photodetector designed for LVTTL/LVCMOS logic interfacing. It is packaged in an SOIC-8 surface-mount package measuring 5.994 mm × 7.49 mm, with a lead pitch of 1.27 mm and a maximum lead coplanarity of 0.10 mm. The device guarantees a minimum current transfer ratio of 400% at 0.5 mA LED current and 0°C to +70°C operating temperature. Output saturation voltage is ≤0.3 V at 1.6 mA output current, and it supports up to 60 mA output current. The input forward voltage is 1.5 V to 1.7 V at 1.6 mA. Safety approvals include UL 1577 with 3750 Vrms for one minute and IEC/EN/DIN EN 60747-5-2. A 0.1 µF bypass capacitor between pins 5 and 8 is recommended.
Logic Optocoupler, 3.75kV Isolation, 1-Ch, 5000% CTR, SOIC Product overview: HCPL-070L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-070L-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL-070L-000E |
| Product Name | 3.75kV SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |