Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
High Speed Optocouplers 100kBd 1Ch 10mA
1.6V~18V 1kV/us DC SOIC-8 Optocouplers - Logic Output ROHS
OPTOCOUPLER, PHOTODARLINGTON, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:5mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3134-2-ND | HCPL-070A-500E | HCPL-070A-500E | 58Y4697 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Photodarlington, 3.75Kv; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Output | Photodarlington | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC |