Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-070A-060E

Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-070A-060E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-070A-060E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-070A-060E-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-070A-060E - 753441-HCPL-070A-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-070A-060E
753441-HCPL-070A-060E
Optoisolators - Transistor, Photovoltaic Output - HCPL-070A-060E 753441-HCPL-070A-060E
Manufacturer: Broadcom Limited Win Source Part Number: 753441-HCPL-070A-060 E Packaging: Tube Mounting Style: SMD Output Type: Darlington with Base Input Type: DC Current - Output / Channel: 60mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 18V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 5mA Current Transfer Ratio (Minimum): 600% at 500μA Current Transfer Ratio (Maximum): 8000% at 500μA Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 3μs, 34μs Voltage - Forward (Vf): 1.25V

Manufacturer: Broadcom Limited
Win Source Part Number: 753441-HCPL-070A-060E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 18V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 5mA
Current Transfer Ratio (Minimum): 600% at 500μA
Current Transfer Ratio (Maximum): 8000% at 500μA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 3μs, 34μs
Voltage - Forward (Vf): 1.25V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-070A-060E
High Speed Optocouplers HCPL-070A-060E
High Speed Optocouplers 100kBd 1Ch 10mA

High Speed Optocouplers 100kBd 1Ch 10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-070A-060E-ND 753441-HCPL-070A-060E HCPL-070A-060E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-070A-060E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington with Base
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1909-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2766025 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details