Broadcom Inc. 3.75kV Signal Isolator and Optocoupler HCPL-0708-000E

Description
1-Ch Optocoupler, 3.75kV Iso, 15Mbps, SOP-8 Product overview: HCPL-0708-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0708-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Iso, 15Mbps, SOP-8 Product overview: HCPL-0708-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0708-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-0708-000E
3.75kV Signal Isolator and Optocoupler 902-HCPL-0708-000E
1-Ch Optocoupler, 3.75kV Iso, 15Mbps, SOP-8 Product overview: HCPL-0708-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0708-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Iso, 15Mbps, SOP-8 Product overview: HCPL-0708-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0708-000E can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Logic Output - HCPL-0708-000E - 1042552-HCPL-0708-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-0708-000E
1042552-HCPL-0708-000E
Optoisolators - Logic Output - HCPL-0708-000E 1042552-HCPL-0708-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042552-HCPL-0708-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 20ns, 25ns Channel Output Current: 2mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1042552-HCPL-0708-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 20ns, 25ns
Channel Output Current: 2mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 902-HCPL-0708-000E 1042552-HCPL-0708-000E
Product Name 3.75kV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL-0708-000E
Input DC DC; DC
Output PUSH-PULL Push-Pull, Totem Pole
Mounting Option Rail/Tube Surface Mount; 8-SO
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 1EDF5673KXUMA1TR-ND - DigiKey
Specs
Package Type 13-TFLGA
Mounting Option Surface Mount
Isolation Voltage 1500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details