Broadcom Inc. Low Input Current, High Gain Optocouplers HCPL-0701

Description
This high gain series coupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0701 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request. The HCPL-0701 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
This high gain series coupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0701 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request. The HCPL-0701 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current, High Gain Optocouplers - HCPL-0701 - Broadcom Inc.
San Jose, CA, USA
Low Input Current, High Gain Optocouplers
HCPL-0701
Low Input Current, High Gain Optocouplers HCPL-0701
This high gain series coupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0701 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. Selection for lower input current down to 250 mA is available upon request. The HCPL-0701 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This high gain series coupler uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made.

The HCPL-0701 is for use in CMOS, LSTTL, or other low power application. A 400% minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current.

Selection for lower input current down to 250 mA is available upon request.

The HCPL-0701 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1010-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1010-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1010-5-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0701
High Speed Optocouplers HCPL-0701
High Speed Optocouplers 100kBd 1Ch 0.5mA

High Speed Optocouplers 100kBd 1Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0701 516-1010-5-ND HCPL-0701
Product Name Low Input Current, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Photodarlington
Package Type SOIC-8 "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537316 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 448-1ED3124MU12FXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details