Broadcom Inc. Optocouplers HCPL-0701-000E

Description
Broadcom HCPL-0701-000E Optocoupler
Request a Quote Datasheet
Description
Broadcom HCPL-0701-000E Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 5473734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5473734
Optocouplers 5473734
Broadcom HCPL-0701-000E Optocoupler

Broadcom HCPL-0701-000E Optocoupler

Supplier's Site
Optocouplers - 5473734P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5473734P
Optocouplers 5473734P
Broadcom HCPL-0701-000E Optocoupler

Broadcom HCPL-0701-000E Optocoupler

Supplier's Site
Optocouplers - 9225766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225766
Optocouplers 9225766
Broadcom HCPL-0701-000E Optocoupler

Broadcom HCPL-0701-000E Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1637-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1637-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1637-5-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0701-000E
High Speed Optocouplers HCPL-0701-000E
High Speed Optocouplers 100kBd 1Ch 0.5mA

High Speed Optocouplers 100kBd 1Ch 0.5mA

Buy Now Datasheet
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom - 97K0980 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
97K0980
Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom 97K0980
OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes

OPTOCOUPLER, SMD, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 5473734 5473734P 516-1637-5-ND HCPL-0701-000E 97K0980
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, Darlington O/p; No. Of Channels Broadcom
Input DC DC DC
Output Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount SOIC
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 9134806 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details