Broadcom Inc. Low Input Current, High Gain Optocouplers HCPL-0700

Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0700 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCPL-0700 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0700 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCPL-0700 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current, High Gain Optocouplers - HCPL-0700 - Broadcom Inc.
San Jose, CA, USA
Low Input Current, High Gain Optocouplers
HCPL-0700
Low Input Current, High Gain Optocouplers HCPL-0700
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCPL-0700 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCPL-0700 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made.

The HCPL-0700 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor.

Selection for lower input current down to 250 mA is available upon request.

The HCPL-0700 is a surface mount device packaged in an industry standard SOIC-8 footprint. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1008-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1008-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1008-5-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0700
High Speed Optocouplers HCPL-0700
High Speed Optocouplers 100kBd 1Ch 0.5mA

High Speed Optocouplers 100kBd 1Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-0700 516-1008-5-ND HCPL-0700
Product Name Low Input Current, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2303312 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details