Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-SO
High Speed Optocouplers 100kBd 1Ch 0.5mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-3224-2-ND | HCPL-0700-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers |
| Input | DC | |
| Output | Photodarlington | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |