2-Ch Optocoupler, 3.75kV, 10Mbps, SOIC, Unidirectional Product overview: HCPL-0661-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0661-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-SO Tall
10Mbit/s 100ns 4.5V~5.5V 15kV/us DC SO-8 Optocouplers - Logic Output ROHS
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes
BROADCOM LIMITED HCPL-0661-500E OPTOCOUPLER, LOGIC GATE O/P, 3.75KV
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0661-500E | 516-2477-1-ND | 1743660 | HCPL-0661-500E | 58Y4695 | 107-HCPL-0661-500E |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom | BROADCOM LIMITED HCPL-0661-500E OPTOCOUPLER, LOGIC GATE O/P, 3.75KV |
| Input | DC | DC | DC | DC; DC | ||
| Mounting Option | Tape and Reel | Surface Mount | Surface mount | SOIC | 8-SOIC (0.154, 3.90mm Width) | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | ||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | Open Collector, Schottky Clamped | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) |