Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-SO Tall
Broadcom HCPL-0661-000E Optocoupler
Broadcom HCPL-0661-000E Optocoupler
Broadcom HCPL-0661-000E Optocoupler
High Speed Logic Output Optocoupler, 10Mbps, 2-CH, SOIC Product overview: HCPL-0661-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0661-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, IEC; RoHS Compliant: Yes
High Speed Optocouplers 10MBd 2Ch 5mA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1533-5-ND | 450688 | 450688P | 902-HCPL-0661-000E | 92K0352 | HCPL-0661-000E |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | SOIC Signal Isolator and Optocoupler | Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | DC | ||
| Output | Open Collector, Schottky Clamped | Ic | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Through hole | SOIC | Rail/Tube | SOIC | |
| Forward Current | 15 milliamps |