Broadcom Inc. Logic Output Optoisolators HCPL-063L#500

Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-063L#500-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-063L#500-ND
Logic Output Optoisolators HCPL-063L#500-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-063L#500 - 775668-HCPL-063L#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-063L#500
775668-HCPL-063L#500
Optoisolators - Logic Output - HCPL-063L#500 775668-HCPL-063L#500
Manufacturer: Broadcom Limited Win Source Part Number: 775668-HCPL-063L#500 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V Data Rate: 15MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 24ns, 10ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL-063L Categories: Isolators Manufacturer Package: 8-SO Tall Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): TLP2118; TLP2118(TP,F); TLP2118(F); HCPL-063L-000E; Introduction Date: November 15, 2000 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 775668-HCPL-063L#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-063L
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): TLP2118; TLP2118(TP,F); TLP2118(F); HCPL-063L-000E;
Introduction Date: November 15, 2000
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
Dual 3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-063L#500
Dual 3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-063L#500
2CH Optocoupler 3.75kV, 15Mbps, SOIC, Open Collector Product overview: HCPL-063L#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063L#500 can be used for catalog matching and distributor lookup.

2CH Optocoupler 3.75kV, 15Mbps, SOIC, Open Collector Product overview: HCPL-063L#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063L#500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-063L#500
High Speed Optocouplers HCPL-063L#500
High Speed Optocouplers 15MBd 2Ch 5mA

High Speed Optocouplers 15MBd 2Ch 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-063L#500-ND 775668-HCPL-063L#500 902-HCPL-063L#500 HCPL-063L#500
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL-063L#500 Dual 3.75kV SOIC Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC; DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Tape and Reel
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1640572 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details