2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SOIC Product overview: HCPL-063L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063L-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1179028-HCPL-063L-00
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 24ns, 10ns
Voltage - Forward (Vf): 1.5V
HCPL-063L transistor opto isolator, SO8
HCPL-063L transistor opto isolator, SO8
HCPL-063L transistor opto isolator, SO8
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:15 KV/us @ 1000 V; Forward Voltage:1.5V RoHS Compliant: Yes
High Speed Optocouplers 15MBd 2Ch 5mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-063L-000E | 1179028-HCPL-063L-000E | 5473649 | 5473649P | 516-1581-5-ND | 88H7781 | HCPL-063L-000E |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Electronic Surplus - HCPL-063L-000E | Optocouplers | Optocouplers | Logic Output Optoisolators | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | DC | DC | DC | ||
| Mounting Option | Rail/Tube | Surface Mount | Surface mount | SOIC | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | Open Collector, Schottky Clamped | ||||
| Rise Time | 0.0240 µs | 0.0240 µs | 0.0240 µs |