2-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-8 Product overview: HCPL-063A-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-063A-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 775667-HCPL-063A-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 42ns, 12ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-063A
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): TLP2118; TLP2118(TP,F); TLP2118(F); HCPL-063A;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-SO Tall
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, RoHS Compliant: Yes
High Speed Optocouplers 10MBd 2Ch 3mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-063A-000E | 775667-HCPL-063A-000E | 516-1531-5-ND | 92K0348 | HCPL-063A-000E |
| Product Name | 3.75kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-063A-000E | Logic Output Optoisolators | Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | DC | ||
| Mounting Option | Rail/Tube | Surface Mount | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |||
| Rise Time | 0.0420 µs | 0.0420 µs |