Broadcom Inc. Logic Output Optoisolators HCPL-0631#500

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1091-2-ND
Logic Output Optoisolators 516-1091-2-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0631#500
High Speed Optocouplers HCPL-0631#500
High Speed Optocouplers 10MBd 2Ch 5mA

High Speed Optocouplers 10MBd 2Ch 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 516-1091-2-ND HCPL-0631#500
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 7083100 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Digital Isolators - 448-4DIR1400HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Hermetic Surface Mount Photovoltaic Optocoupler - OLS910 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers