High CMR opto-isolator,HCPL06
High CMR opto-isolator,HCPL06
High CMR opto-isolator,HCPL06
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall
High Speed Logic Output Optocoupler, 2-CH, SOIC, 3750Vrms Product overview: HCPL-0631-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0631-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 2Ch 5mA
BROADCOM LIMITED - HCPL-0631-000E - OPTOCOUPLER, SMD, DUAL, LOGIC O/P
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:5000; Common Mode Voltage Vcm:50V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474052 | 5474052P | 516-1472-5-ND | 902-HCPL-0631-000E | HCPL-0631-000E | 107-HCPL-0631-000E | 88H7787 |
| Product Name | Optocouplers | Optocouplers | Logic Output Optoisolators | SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | BROADCOM LIMITED - HCPL-0631-000E - OPTOCOUPLER, SMD, DUAL, LOGIC O/P | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC | DC; DC | ||
| Output | Phototransistor; Transistor | Open Collector, Schottky Clamped | Open Collector | Open Collector, Schottky Clamped | |||
| Approvals | RoHS Compliant | RoHS Compliant | CSA, UL | ||||
| Mounting Option | Surface mount | SOIC | Surface Mount | SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| Rise Time | 0.0240 µs | 0.0240 µs |