High Speed Logic Output Optocoupler, 2-CH, SOIC, 3.75kV Isolation Product overview: HCPL-0630-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0630-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SO Tall
Broadcom HCPL-0630-000E Optocoupler
Broadcom HCPL-0630-000E Optocoupler
Broadcom HCPL-0630-000E Optocoupler
High Speed Optocouplers 10MBd 2Ch 5mA
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-0630-000E | 516-1735-5-ND | 5474046 | 5474046P | HCPL-0630-000E | 92K0350 |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom |
| Input | DC | DC | DC | |||
| Mounting Option | Rail/Tube | Surface Mount | Through hole | SOIC | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |