High Speed Logic Output Optocoupler, 10Mbps, 3.75kV Isolation, SOIC Product overview: HCPL-061A-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-061A-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1042528-HCPL-061A-00
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 42ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-SO Tall
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL-061A-000E | 1042528-HCPL-061A-000E | 516-1635-5-ND |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-061A-000E | Logic Output Optoisolators |
| Input | DC | DC; DC | DC |
| Mounting Option | Rail/Tube | Surface Mount; 8-SO Tall | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Forward Current | 10 milliamps | 10 milliamps |