Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
OPTOISO 3.75KV OPN COLLECTOR 8SO Product overview: HCPL-0611#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0611#500 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 1Ch 5mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1080-2-ND | 902-HCPL-0611#500 | HCPL-0611#500 |
| Product Name | Logic Output Optoisolators | 3.75KV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Tape & Reel (TR) | |
| Forward Current | 20 milliamps |