Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-SO Tall
Manufacturer: Broadcom Limited
Win Source Part Number: 775663-HCPL-0611-000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-0611
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCPL0600_Q; HCPL0601R2_NL; HCPL0600R2_NL; HCPL0600R1_NL;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOIC Product overview: HCPL-0611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0611-000E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC; RoHS Compliant: Yes
High Speed Optocouplers 10MBd 1Ch 5mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1634-5-ND | 775663-HCPL-0611-000E | 902-HCPL-0611-000E | 92K0347 | HCPL-0611-000E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-0611-000E | 3.75kV SOIC Signal Isolator and Optocoupler | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC; DC | DC | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount | Rail/Tube | SOIC | |
| Forward Current | 20 milliamps |