Broadcom Inc. 3.3V/5V Digital Optocoupler Family HCPL-060L

Description
The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/ms. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40oC to 85oC allowing trouble-free system performance. It is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments. It is available in an 8-pin DIP and industry standard SO-8 package.
Request a Quote Datasheet
Description
The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/ms. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40oC to 85oC allowing trouble-free system performance. It is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments. It is available in an 8-pin DIP and industry standard SO-8 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V Digital Optocoupler Family - HCPL-060L - Broadcom Inc.
San Jose, CA, USA
3.3V/5V Digital Optocoupler Family
HCPL-060L
3.3V/5V Digital Optocoupler Family HCPL-060L
The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/ms. This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40oC to 85oC allowing trouble-free system performance. It is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments. It is available in an 8-pin DIP and industry standard SO-8 package.

The HCPL-060L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/ms.

This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from -40oC to 85oC allowing trouble-free system performance.

It is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and are recommended for use in extremely high ground or induced noise environments. It is available in an 8-pin DIP and industry standard SO-8 package.

Supplier's Site
Logic Output Optoisolators - 516-HCPL-060L-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-HCPL-060L-ND
Logic Output Optoisolators 516-HCPL-060L-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-060L
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-060L
15Mbps Optocoupler, 3.75kV Isolation, SOP-8, Surface Mount Product overview: HCPL-060L from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-060L can be used for catalog matching and distributor lookup.

15Mbps Optocoupler, 3.75kV Isolation, SOP-8, Surface Mount Product overview: HCPL-060L from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-060L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom - 18J4797 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom
18J4797
Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom 18J4797
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:HCPL-060L Series RoHS Compliant: No

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:HCPL-060L Series RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-060L
High Speed Optocouplers HCPL-060L
High Speed Optocouplers 15MBd 1Ch 5mA

High Speed Optocouplers 15MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-060L 516-HCPL-060L-ND 902-HCPL-060L 18J4797 HCPL-060L
Product Name 3.3V/5V Digital Optocoupler Family Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Soic-8; No. Of Channels Broadcom High Speed Optocouplers
Input AC; DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Isolator and Optocoupler - 901-SI8065AA-B-IU - ERSAELECTRONICS PTE. LTD.
Specs
Input Schmitt Trigger
Output CMOS
Mounting Option Tube
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details