Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Broadcom HCPL-060L-000E Optocoupler
Broadcom HCPL-060L-000E Optocoupler
Broadcom HCPL-060L-000E Optocoupler
15Mbps Optocoupler, 3.75kV Isolation, SOIC, 1-Ch, DC Input Product overview: HCPL-060L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-060L-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 15MBd 1Ch 5mA
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, VDE; Baud Rate:15;RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1633-5-ND | 236868 | 236868P | 902-HCPL-060L-000E | HCPL-060L-000E | 97K0976 |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom |
| Input | DC | DC | DC | |||
| Output | Open Collector, Schottky Clamped | Phototransistor; Phototransistor | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | SOIC | Rail/Tube | SOIC | |
| Forward Current | 20 milliamps |