The HCPL-0601 optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 5,000 V/ms.
This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40oC to 85oC allowing troublefree system performance.
HCPL-0601 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
High Speed Optocouplers 10MBd 1Ch 5mA
| Broadcom Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-0601 | 830870 | 516-1075-5-ND | HCPL-0601 |
| Product Name | High CMR, High Speed TTL Compatible Optocouplers | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Input | AC; DC | DC | DC | |
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | ||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | RoHS Compliant | ||
| Package Type | SO-8 Package | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | DIP-8 | Surface Mount |