Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Broadcom HCPL-0601-500E Optocoupler
Broadcom HCPL-0601-500E Optocoupler
High Speed Logic Output Optocoupler, 10Mbps, 1-CH, SOIC, 3.75kV Isolation Product overview: HCPL-0601-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0601-500E can be used for catalog matching and distributor lookup.
10Mbit/s 100ns 4.5V~5.5V 10kV/us DC SO-8-150mil Optocouplers - Logic Output ROHS
High Speed Optocouplers 10MBd 1Ch 5mA
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; External Depth:6.35mm; External Width:9.65mm RoHS Compliant: Yes
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Chann RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1774-6-ND | 1743651 | 902-HCPL-0601-500E | HCPL-0601-500E | HCPL-0601-500E | 52M7941 |
| Product Name | Logic Output Optoisolators | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC | |||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Surface mount | Tape and Reel | SOIC | ||
| Forward Current | 20 milliamps |